EN
  • EN
  • DE

LFE2-50E-5F484CES

Part No LFE2-50E-5F484CES
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded Processors and Controllers
Description Field Programmable Gate Arrays - FPGAs 48K Luts 339 IO 1.2V DSP Blocks 5 speed
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231075-LFE2-50E-5F484CES
Categories Embedded Processors and Controllers
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LFE2-50E-5F484CES CAD Model

Description

The LFE2-50E-5F484CES is a Field-Programmable Gate Array (FPGA) from the LatticeECP2 family, manufactured by Lattice Semiconductor. This FPGA is designed for a wide range of applications requiring flexible and reconfigurable logic. It offers a balance of performance, power efficiency, and features, making it suitable for various embedded systems, communication, and industrial applications.

Applications

  • Embedded systems
  • Industrial automation
  • Communication equipment
  • Video processing
  • Consumer electronics

Features

  • 50K Logic Elements: Provides approximately 50,000 logic elements for implementing complex digital circuits.
  • Embedded Memory: Includes embedded memory blocks for on-chip data storage.
  • High-Speed I/Os: Offers high-speed input/output interfaces for communication with external devices.
  • Flexible Routing Architecture: Features a flexible routing architecture that enables efficient utilization of logic resources.
  • Low Power Consumption: Designed for low power operation, making it suitable for power-sensitive applications.
  • Advanced Packaging: Available in a 484-pin Fine-Pitch Ball Grid Array (FBGA) package.
  • Security Features: Includes security features to protect against unauthorized access and modification of the design.

Benefits

  • Design Flexibility: FPGAs offer unparalleled design flexibility, allowing users to customize the logic configuration to meet specific application requirements.
  • Fast Prototyping: Enables rapid prototyping and development of digital systems.
  • Reconfigurability: Can be reconfigured multiple times, allowing for design modifications and upgrades without hardware changes.
  • High Performance: Delivers high-performance processing capabilities for demanding applications.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing complex digital designs.

Additional Details

The LFE2-50E-5F484CES is supported by Lattice's development tools, which provide a comprehensive environment for design entry, simulation, and implementation. Consult the datasheet for detailed electrical characteristics, pin assignments, and application guidelines.

You May Also Be Interested in

Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74250V1G / NCV7425 LIN Interface Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess