EN
  • EN
  • DE

LCMXO3D-9400HC-6BG484C

Part No LCMXO3D-9400HC-6BG484C
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Souring
Description FPGA MACHXO3 Family 9400 Cells 65nm Technology 2.5V/3.3V 484-Pin CABGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463369-LCMXO3D-9400HC-6BG484C
Manufacturer Lattice Semiconductor Corporation
Package Tray
Product Status Active
Number of LABs/CLBs 1175
Number of Logic Elements/Cells 9400
Total RAM Bits 442368
Number of I/O 383
Voltage - Supply 2.375V ~ 3.465V
Mounting Type Surface Mount
Operating Temperature 0°C ~ 85°C (TJ)
Grade -
Package / Case 484-LFBGA
Supplier Device Package 484-CABGA (19x19)
Ultra Librarian 3D Model Ultra Librarian LCMXO3D-9400HC-6BG484C CAD Model

Description

The LCMXO3D-9400HC-6BG484C is a feature-rich FPGA from Lattice's MACHXO3 family, optimized for low power consumption and high functionality. With 9,400 logic cells and built on a 65nm process technology, this device supports advanced digital logic with a small footprint. It operates at dual supply voltages of 2.5V/3.3V, suitable for various electronic applications. The 484-pin CABGA package provides an extensive range of I/O options, making it an excellent choice for complex digital systems that require numerous connections. This FPGA is ideal for embedded control, automotive, networking, and smart connectivity solutions, offering designers a powerful tool for creating sophisticated digital systems.

You May Also Be Interested in

Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
Renesas Electronics America
MCU
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
Microchip Technology
8bit MicroController
Lowest to $11.7200
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess