EN
  • EN
  • DE

SUPERMICRO AT80614006789AA - Intel E5607 2.26GHz 4C 8M 80W

Part No SUPERMICRO AT80614006789AA - Intel E5607 2.26GHz 4C 8M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5607 2.26GHz 4C 8M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435146-SUPERMICRO AT80614006789AA - Intel E5607 2.26GHz 4C 8M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80614006789AA - Intel E5607 2.26GHz 4C 8M 80W CAD Model

Description

The SUPERMICRO AT80614006789AA is equipped with the Intel E5607 processor, offering an optimal blend of efficiency and reliability for business computing and server tasks. This processor operates at 2.26GHz with four cores and 8MB of cache, providing a solid foundation for multitasking and moderate workloads. Its 80W TDP is designed with power efficiency in mind, supporting cost-effective and environmentally friendly operations. While it does not support Hyper-Threading, its raw quad-core performance is well-suited for applications that benefit from physical core processing. The Intel E5607 is a reliable choice for entry-level servers and workstations, offering the dependability and compatibility expected from Supermicro's server solutions.

You May Also Be Interested in

Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess