EN
  • EN
  • DE

LCMX03L-1300C-5BG256C

Part No LCMX03L-1300C-5BG256C
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022518-LCMX03L-1300C-5BG256C
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCMX03L-1300C-5BG256C CAD Model

Description

The LCMX03L-1300C-5BG256C is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, belonging to the MachXO3L family. These FPGAs are designed for low-power, high-performance applications requiring flexible and programmable logic.

Applications:

  • Consumer electronics: Such as smartphones, tablets, and wearable devices.
  • Industrial automation: Including programmable logic controllers (PLCs) and motor control systems.
  • Automotive applications: Such as infotainment systems and advanced driver-assistance systems (ADAS).
  • Communications equipment: Used in network interface cards (NICs) and wireless communication devices.
  • Medical devices: Employed in diagnostic equipment and patient monitoring systems.

Features:

  • 1300 Look-Up Tables (LUTs): Provides a configurable logic fabric for implementing custom digital circuits.
  • 256-ball BGA package: Offers a compact form factor suitable for space-constrained applications.
  • Low power consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Embedded memory blocks: Includes on-chip RAM for data storage and processing.
  • Flexible I/O interfaces: Supports a wide range of I/O standards for interfacing with external devices.

Benefits:

  • Design flexibility: Allows for custom logic implementation to meet specific application requirements.
  • Fast prototyping: Enables rapid development and testing of digital circuits.
  • Reduced time-to-market: Shortens the development cycle compared to traditional ASIC designs.
  • Low power operation: Minimizes energy consumption, making it suitable for battery-powered applications.
  • Cost-effective solution: Provides a competitive alternative to ASICs for low to medium volume production.

Additional Details:

The LCMX03L-1300C-5BG256C operates with a core voltage of 1.2V and supports various I/O voltages. It features advanced security features to protect against unauthorized access and tampering. The FPGA can be programmed using Lattice's design software, which provides a comprehensive suite of tools for synthesis, place-and-route, and simulation. The operating temperature range is typically between -40°C to +85°C, making it suitable for a wide range of industrial and commercial environments. The device also includes built-in oscillators and phase-locked loops (PLLs) for clock management.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Intel
Need more? Email Us
Linear Technology
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess