EN
  • EN
  • DE

LC4384C75F256-10I

Part No LC4384C75F256-10I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description LC4384C-75F256-10I Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068919-LC4384C75F256-10I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC4384C75F256-10I CAD Model

Description

The LC4384C75F256-10I is a high-performance Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation. It belongs to the ispLSI 4000C family, known for its in-system programmability and versatile architecture. This device is designed for a wide range of applications requiring programmable logic solutions.

Applications

  • Industrial Control Systems: Used in automation and process control equipment.
  • Telecommunications: Employed in networking devices and communication infrastructure.
  • Data Processing: Utilized in data acquisition systems and signal processing applications.
  • Medical Equipment: Found in diagnostic and monitoring devices.
  • Aerospace and Defense: Integrated into avionics and military systems.

Features

  • High-Density Programmable Logic: Offers a substantial amount of programmable logic cells.
  • In-System Programmability (ISP): Allows for convenient reprogramming without removing the device from the circuit.
  • Fast Propagation Delay: Ensures high-speed performance for time-critical applications.
  • Low Power Consumption: Enables energy-efficient operation.
  • Flexible I/O Options: Supports a variety of input/output standards.
  • 256-Pin FineLine BGA Package: Provides high pin density and efficient thermal management.
  • 75 MHz System Performance: Suitable for high-speed digital systems.

Benefits

  • Design Flexibility: Allows designers to implement complex logic functions tailored to their specific needs.
  • Reduced Time-to-Market: Enables rapid prototyping and design iteration, accelerating product development.
  • Cost-Effectiveness: Offers a competitive solution compared to custom ASICs for moderate volume applications.
  • Improved System Performance: Delivers high-speed operation and low latency.
  • Enhanced Reliability: Provides robust and reliable operation in demanding environments.

The LC4384C75F256-10I is offered in a 256-pin FineLine BGA package which is suitable for surface mount assembly. The device operates over the industrial temperature range (-40°C to +85°C), indicated by the "I" in the part number. The "-10" denotes a specific speed grade within the family. This FPGA is a versatile component for a wide array of digital systems, providing a balance of performance, flexibility, and cost-effectiveness.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Lumileds
Lowest to $2.6115
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
KEC
Lowest to $0.0658
Lowpower
Lowest to $0.0405
ON Semiconductor
Lowest to $0.1379
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess