EN
  • EN
  • DE

LC4256V-5T176-75I

Part No LC4256V-5T176-75I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068915-LC4256V-5T176-75I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC4256V-5T176-75I CAD Model

Description

The LC4256V-5T176-75I is a high-performance, low-power Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation. This CPLD is designed to provide flexible logic solutions for a wide range of applications. The LC4256V series combines high speed and low power consumption, making it ideal for portable and power-sensitive applications. The '75I' at the end of the part number indicates a maximum frequency of 75 MHz and an Industrial temperature range (-40°C to +85°C).

Applications:

  • Consumer Electronics: Used in devices like set-top boxes, digital TVs, and gaming consoles for logic control and glue logic.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and motor control systems for custom control logic.
  • Telecommunications: Found in networking equipment for signal processing and control functions.
  • Medical Devices: Incorporated in diagnostic equipment and patient monitoring systems for logic implementation.
  • Automotive Systems: Utilized in engine control units (ECUs) and infotainment systems for real-time control.

Features:

  • 256 Macrocells: Provides a substantial amount of programmable logic for complex designs, twice the logic capacity of the LC4128V.
  • Fast Propagation Delay: Offers a propagation delay as low as 5ns, enabling high-speed operation.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.
  • In-System Programmability (ISP): Allows for convenient programming and reprogramming of the device after it is mounted on the PCB.
  • Flexible I/O Structure: Supports a variety of I/O standards and configurations.
  • Advanced Packaging: Available in TQFP (Thin Quad Flat Pack) packages for space-saving board design.
  • 75 MHz Maximum Frequency: Supports clock frequencies up to 75 MHz.
  • Industrial Temperature Range ('I' Suffix): Operates reliably over an extended temperature range (-40°C to +85°C).
  • 176-Pin TQFP Package: Offers a high pin count for complex I/O requirements.

Benefits:

  • Design Flexibility: Programmable logic allows for quick and easy design changes.
  • High Performance: Fast propagation delay ensures high-speed operation in demanding applications.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Simplified Design Process: In-system programmability simplifies prototyping and debugging.
  • Cost-Effective Solution: CPLDs offer a cost-effective alternative to discrete logic and ASICs for many applications.
  • Increased Logic Capacity: With 256 macrocells, it can implement more complex designs than lower density CPLDs.

Additional Details:

The LC4256V-5T176-75I is supplied in a 176-pin TQFP package. The device is supported by Lattice's design software, which provides a complete development environment for CPLD design, simulation, and programming. The 'I' suffix denotes industrial temperature range support, making it suitable for demanding operating environments. Its robust design ensures stable operation even under harsh conditions, making it an excellent choice for applications requiring both performance and reliability. The in-system programmability feature enables designers to update the logic configuration without removing the device from the circuit board, thereby simplifying maintenance and upgrades. The higher pin count TQFP package enables more complex I/O configurations compared to lower pin count variants. This CPLD’s versatile I/O structure facilitates seamless integration with various external components and systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Mini-Circuits
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Sharp Microelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess