EN
  • EN
  • DE

LC4128V-5TN144-75I

Part No LC4128V-5TN144-75I
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827277-LC4128V-5TN144-75I
Ultra Librarian 3D Model Ultra Librarian LC4128V-5TN144-75I CAD Model

Description

The Lattice Semiconductor LC4128V-5TN144-75I is a high-performance, low-power Complex Programmable Logic Device (CPLD) belonging to the ispMACH 4000V family. This CPLD offers a versatile solution for implementing various digital logic functions in a wide range of applications. It provides instant-on performance and low power operation, making it suitable for battery-powered and portable devices. The 144-pin TQFP package allows for easy integration into existing designs.

Applications

  • Glue Logic: Implementing interface logic between different components on a circuit board.
  • Address Decoding: Generating chip select signals for memory and peripheral devices.
  • State Machines: Implementing sequential logic control for various applications.
  • Peripheral Control: Controlling and managing peripheral devices such as displays, sensors, and actuators.
  • Power Management: Controlling power sequencing and voltage regulation in electronic systems.

Features

  • 128 Macrocells: Provides a large number of logic resources for implementing complex digital circuits.
  • 5 ns Pin-to-Pin Delay: Offers high-speed performance for demanding applications.
  • Low Power Operation: Reduces power consumption for energy-efficient systems.
  • Instant-on Performance: Provides immediate functionality upon power-up.
  • 144-Pin TQFP Package: Enables easy integration and reduces board space.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming of the device.

Benefits

  • High Performance: Fast pin-to-pin delays enable high-speed operation.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexibility: Programmable logic allows for easy adaptation to changing design requirements.
  • Fast Time-to-Market: In-system programmability reduces development time.
  • Reduced Board Space: Compact TQFP package minimizes board footprint.

Additional Details

The LC4128V-5TN144-75I operates at a core voltage of 3.3V and supports JEDEC and IEEE standard programming interfaces. Refer to the Lattice Semiconductor datasheet for detailed electrical characteristics, timing specifications, and programming information. The -75 indicates a 75 MHz maximum operating frequency.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess