EN
  • EN
  • DE

ISPPAC-POWR607-01NN32I

Part No ISPPAC-POWR607-01NN32I
Manufacturer Lattice Semiconductor Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MANAGER ISP GP 32-PIN QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Tray
Status Obsolete(EOL)
Applications Power Supply Supervisor, Reset Generator, Watchdog Timer
Voltage - Input -0.3 V to 5.9 V
Supply Voltage - Operating 2.64 V to 3.96 V
Operating Supply Current 3.5mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFNS (5x5)
Win Source Part Number 205652-ISPPAC-POWR607-01NN32I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPPAC-POWR607-01NN32I CAD Model

Description

The ISPPAC-POWR607-01NN32I is an electronic component that is used as a power supply supervisor, reset generator, and watchdog timer from Lattice Semiconductor Corporation.

  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 2.64V to 3.96V
  • Manufacturer: Lattice Semiconductor Corporation
  • Win Source Part Number: 205652-ISPPAC-POWR607-01NN32I
  • Package Size: 32-QFNS (5x5)
  • Mounting: Surface mount
  • Applications: Ideal for use in applications such as data communication, networking, and industrial control systems.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess