EN
  • EN
  • DE

ISPPAC-POWR1220AT8-02T100I

Part No ISPPAC-POWR1220AT8-02T100I
Manufacturer Lattice Semiconductor Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MANAGER ISP 6-12V 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Power Supply Monitor, Sequencer 100-TQFP (14x14)
Manufacturer Lattice Semiconductor Corporation
Series ispPAC®
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-TQFP (14x14)
Family Name ISPPAC-POWR1220AT8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922177-ISPPAC-POWR1220AT8-02T100I
Ultra Librarian 3D Model Ultra Librarian ISPPAC-POWR1220AT8-02T100I CAD Model

Description

The Lattice Semiconductor Corporation ISPPAC-POWR1220AT8-02T100I is an obsolete integrated circuit (IC) from the ispPAC series.

  • Application: Designed for use in electronic devices that require power supply control and monitoring
  • Mounting: Surface mount
  • Package: 100-LQFP
  • Package Size: 14x14

You May Also Be Interested in

Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $3.3059
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess