EN
  • EN
  • DE

ADM1166ASUZ-REEL7

Part No ADM1166ASUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEQUENCER/SUPERVISOR 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Supply Controller Power Supply Monitor, Sequencer 48-TQFP (7x7)
Manufacturer Analog Devices Inc.
Series Super Sequencer®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ADM1166
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM1166ASUZ-REEL7-ND, ADM1166ASUZ-REEL7CT, ADM1166ASUZ-REEL7TR, ADM1166ASUZ-REEL7DKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910465-ADM1166ASUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM1166ASUZ-REEL7 CAD Model

Description

Product Overview: ADM1166ASUZ-REEL7

The ADM1166ASUZ-REEL7 is a highly integrated supervisory, power sequencing, and margining controller from the renowned manufacturer Analog Devices Inc. This sophisticated component is designed to enhance the reliability and flexibility of complex power systems, making it an essential solution for a wide range of applications including servers, communications infrastructure, and industrial systems.

Key Features

  • Programmable Power Sequencing: The ADM1166ASUZ-REEL7 allows for precise control over the power-up and power-down sequencing of multiple power supplies, ensuring that sensitive systems and components are protected from improper voltage levels during startup and shutdown.
  • Margining Control: It supports voltage margining, which is the ability to adjust the output voltage of a power supply to test system performance under various conditions.
  • Supervisory Functions: This device includes supervisory functions such as under-voltage and over-voltage monitoring, which helps to safeguard the system against power supply anomalies.
  • EEPROM Configuration: Configuration settings can be stored in the onboard EEPROM, allowing for easy reconfiguration and firmware updates.
  • Non-Volatile Fault Recording: The ADM1166ASUZ-REEL7 records system faults in non-volatile memory, which is critical for failure analysis and system diagnostics.
  • Flexible I/O: It features a user-configurable I/O system that can be adapted to various monitoring and control tasks within a power system.
  • Compact Packaging: Supplied in a compact package, it is suitable for space-constrained applications.

Applications

The versatility of the ADM1166ASUZ-REEL7 makes it ideal for a multitude of applications, including:

  • Servers and Data Centers
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial and Embedded Systems
  • Medical Equipment
  • Storage Systems

With its robust feature set and the backing of Analog Devices Inc.'s reputation for quality, the ADM1166ASUZ-REEL7 is a superior choice for system designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7464 $61.4928
4+ $25.2278 $100.9112
7+ $24.4395 $171.0765
9+ $23.6511 $212.8599
11+ $22.8627 $251.4897
15+ $20.4976 $307.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess