EN
  • EN
  • DE

ISPPAC-POWR1014-01T48I

Part No ISPPAC-POWR1014-01T48I
Manufacturer Lattice Semiconductor Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MANAGER ISP 6-12V 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Power Supply Monitor, Sequencer 48-TQFP (7x7)
Manufacturer Lattice Semiconductor Corporation
Series ispPAC®
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-TQFP (7x7)
Family Name ISPPAC-POWR1014
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 220-1865, ISPPAC-POWR1014-01T48I-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922173-ISPPAC-POWR1014-01T48I
Ultra Librarian 3D Model Ultra Librarian ISPPAC-POWR1014-01T48I CAD Model

Description

The ispPAC® series from Lattice Semiconductor Corporation offers the Power Supply Controller Power Supply Monitor, Sequencer 48-TQFP (7x7) with an operating temperature range of -40°C to 85°C.

  • Package: Tray
  • Package: 48-LQFP
  • Mounting: Surface Mountable
  • Part Status: Obsolete
  • Family: ISPPAC-POWR1014
  • Category: Integrated Circuits (ICs)
  • Package Quantity: 250 pieces
  • ECCN: 3A991D
  • Supply and Demand: Balanced
  • REACH: REACH unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess