EN
  • EN
  • DE

ADP1071-1ARWZ-R7

Part No ADP1071-1ARWZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description ISOLATED FLYBACK CONTROLLER W/LI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Supply Controller Flyback, Forward Converters 16-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADP1071
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910595-ADP1071-1ARWZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP1071-1ARWZ-R7 CAD Model

Description

ADP1071-1ARWZ-R7: A High-Efficiency, Synchronous, PWM Controller from Analog Devices Inc.

The ADP1071-1ARWZ-R7 is a cutting-edge synchronous pulse width modulation (PWM) controller designed by Analog Devices Inc., a pioneer in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of the innovative ADP1071 series, engineered to deliver high efficiency and robustness for isolated power supply systems.

This PWM controller is specifically tailored for flyback and forward converter topologies, making it an ideal choice for applications requiring efficient power conversion and tight regulation, such as industrial, telecommunications, and medical equipment. The ADP1071-1ARWZ-R7 incorporates an integrated MOSFET driver and a range of features designed to optimize system performance and reliability.

One of the key attributes of the ADP1071-1ARWZ-R7 is its peak-current-mode control, which simplifies the loop compensation and provides inherent cycle-by-cycle current limiting. Additionally, the device supports synchronous rectification, which significantly improves efficiency by reducing the power dissipation on the secondary side rectifier.

The ADP1071-1ARWZ-R7 also boasts programmable soft start and soft-stop functions that ensure controlled startup and shutdown, preventing electrical stresses and extending the life of the end application. Furthermore, its frequency synchronization capability allows multiple devices to operate in sync, reducing electromagnetic interference (EMI) and noise in sensitive applications.

For enhanced protection, the device features overvoltage, overcurrent, and overtemperature protection, safeguarding the system against a wide range of fault conditions. The no-load power consumption is minimized through the use of various operation modes, such as burst mode, which is crucial for applications demanding high efficiency across all load conditions.

The ADP1071-1ARWZ-R7 is available in a compact 16-lead SOIC package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it a versatile and reliable choice for designers looking to optimize their power supply solutions.

With its combination of efficiency, flexibility, and protection features, the ADP1071-1ARWZ-R7 from Analog Devices Inc. stands out as a high-performance solution for modern isolated power supply designs.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
SII Semiconductor Corporation
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5780 $60.6240
19+ $6.2178 $118.1382
29+ $6.0236 $174.6844
40+ $5.8293 $233.1720
52+ $5.6349 $293.0148
69+ $5.0520 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,588 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess