EN
  • EN
  • DE

FAN6248HBMX

Part No FAN6248HBMX
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description LLC SR CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FAN6248
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN6248HBMXOSDKR, FAN6248HBMX-ND, FAN6248HBMXOSCT, FAN6248HBMXOSTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918918-FAN6248HBMX
Ultra Librarian 3D Model Ultra Librarian FAN6248HBMX CAD Model

Description

The ON Semiconductor FAN6248HBMX is a cutting-edge synchronous rectifier (SR) controller designed for high-efficiency, high-performance power conversion applications. This device is specifically engineered to replace the Schottky diode in flyback converters, ensuring enhanced efficiency, particularly in low output voltage and high current operations.

Key Features

  • High Efficiency: By utilizing synchronous rectification, the FAN6248HBMX significantly reduces power loss compared to traditional diode rectifiers, thus improving overall efficiency.
  • Adaptive Gate Drive: The device features an adaptive gate drive mechanism for optimal control of the external N-channel MOSFET, ensuring efficient operation across different load conditions.
  • Voltage Mode & Current Mode Control: Compatible with both voltage and current mode control, the FAN6248HBMX offers flexibility for a variety of power supply designs.
  • Light Load Operation: It supports light-load operation, which further enhances efficiency when the power demand is low.
  • Built-in Protections: The controller includes under-voltage lockout (UVLO) and over-voltage protection (OVP) to safeguard the system under abnormal conditions.

Applications

The FAN6248HBMX is ideal for use in a range of applications, including:

  • AC/DC adapters for notebooks and mobile devices
  • Power supplies for TVs, networking equipment, and gaming consoles
  • LED lighting and smart lighting systems
  • Industrial power supplies

Technical Specifications

The device operates over a wide VDD range and is available in a compact 6-pin SOT-26 package, making it suitable for space-constrained applications. The FAN6248HBMX's advanced features, such as its 100V maximum VDS voltage and its ability to handle high switching frequencies, make it a versatile choice for modern power conversion solutions.

Conclusion

ON Semiconductor's FAN6248HBMX synchronous rectifier controller is a highly efficient and reliable solution for power supply designers looking to maximize performance and minimize losses. Its robust feature set and adaptive capabilities ensure it can meet the demands of a wide array of high-performance applications.

You May Also Be Interested in

Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
SII Semiconductor Corporation
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess