EN
  • EN
  • DE

ISPPAC-POWER1208-01TN44

Part No ISPPAC-POWER1208-01TN44
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066071-ISPPAC-POWER1208-01TN44
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPPAC-POWER1208-01TN44 CAD Model

Description

The ISPPAC-POWER1208-01TN44 is an In-System Programmable Analog Circuit (ISPPAC) device manufactured by Lattice Semiconductor Corporation. This device is part of their POWER series, specifically designed to provide programmable analog functions alongside digital logic capabilities. It enables designers to integrate and configure analog and digital circuitry within a single chip, offering greater flexibility and integration in various applications.

Applications

  • Power Supply Monitoring and Control
  • Sensor Interfacing and Signal Conditioning
  • Analog Signal Processing
  • Motor Control
  • Data Acquisition Systems

Features

  • In-System Programmability (ISP): Allows for easy reprogramming of the analog and digital functions while the device is in the system.
  • Programmable Analog Blocks: Includes configurable operational amplifiers, comparators, and other analog components.
  • Integrated Digital Logic: Combines analog functionality with digital logic for complex control and processing.
  • Flexible Architecture: Provides a versatile design platform for implementing a wide range of mixed-signal circuits.
  • Low Power Consumption: Optimized for low-power operation, suitable for battery-powered applications.
  • TN44 Package: Housed in a compact package for efficient board space utilization.

Benefits

  • Reduced Component Count: Integrates analog and digital functions into a single device, reducing the number of discrete components.
  • Increased Design Flexibility: Programmable analog and digital blocks allow for customization and optimization of circuit performance.
  • Faster Prototyping: In-system programmability enables rapid design changes and experimentation.
  • Improved System Performance: Integration of analog and digital functions reduces signal latency and improves overall system performance.
  • Lower Power Consumption: Optimized for low-power operation, extending battery life in portable applications.

Additional Details

The ISPPAC-POWER1208-01TN44 is often used in applications that require precise control and monitoring of analog signals, such as power supply management and sensor interfacing. Its programmable analog blocks allow designers to fine-tune the circuit performance to meet specific application requirements. The integrated digital logic provides additional control and processing capabilities, making it a versatile solution for mixed-signal designs.

For detailed technical specifications, including the characteristics of the programmable analog blocks, digital logic resources, and power consumption, refer to the datasheet provided by Lattice Semiconductor Corporation. The ISPPAC-POWER1208-01TN44 offers a highly integrated and configurable solution for mixed-signal applications, enabling designers to create compact, efficient, and flexible systems.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 26POS 0.05 STACK T/H / 26 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
TT Electronics
Lowest to $6.0469
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess