EN
  • EN
  • DE

ISPLSI2128VE-100LBN208

Part No ISPLSI2128VE-100LBN208
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 3.3V In-System Programmable SuperFAST™ High Density PLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1190808-ISPLSI2128VE-100LBN208
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI2128VE-100LBN208 CAD Model

Description

The ISPLSI2128VE-100LBN208 is a high-performance Complex Programmable Logic Device (CPLD) manufactured by Lattice Semiconductor Corporation. This device is designed for applications requiring complex logic functions, high speed, and flexible I/O capabilities. It is part of the ispLSI 2000VE family, known for its enhanced performance and versatility.

Applications:

  • High-Speed Communication Systems: Used in networking equipment, telecommunications infrastructure, and data processing systems where high-speed logic operations are required.
  • Industrial Control Systems: Employed in industrial automation and control applications for implementing custom control logic.
  • Medical Imaging Equipment: Integrated into medical devices for image processing and control functions.
  • Aerospace Applications: Used in aerospace and defense systems for control and signal processing.
  • Test and Measurement Equipment: Utilized in test and measurement instruments for high-speed data acquisition and analysis.

Features:

  • High-Density Programmable Logic: Provides a large number of logic gates and registers for implementing complex digital designs.
  • In-System Programmability (ISP): Allows for convenient programming and reprogramming of the device while it is installed in the system.
  • Fast Propagation Delay: Offers high-speed performance, crucial for demanding applications.
  • Low Power Consumption: Designed for efficient power usage, suitable for a variety of applications.
  • Flexible I/O: Supports a wide range of input and output configurations, making it adaptable to different system requirements.

Benefits:

  • Custom Logic Implementation: Enables the implementation of custom logic functions tailored to specific application needs.
  • Reduced System Size: Integrates multiple logic functions into a single chip, saving valuable board space.
  • Improved Performance: Delivers high-speed performance for demanding applications.
  • Design Flexibility: Offers a flexible design platform for rapid prototyping and development.
  • Reduced Time-to-Market: Allows for faster product development cycles.

Additional Details:

The ISPLSI2128VE-100LBN208 offers a flexible architecture with a high number of macrocells, providing extensive resources for implementing complex logic functions. The '100' in the part number refers to the speed grade, indicating a propagation delay of 10.0 ns. The 'LBN208' indicates the package type, which is likely a 208-pin LQFP (Low-profile Quad Flat Pack). The VE designation signifies enhanced performance compared to earlier versions. Further details about operating voltage, temperature ranges, detailed timing characteristics, and specific programmable logic resources can be found in the product datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess