EN
  • EN
  • DE

ISPLSI1016-90LT

Part No ISPLSI1016-90LT
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022676-ISPLSI1016-90LT
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPLSI1016-90LT CAD Model

Description

The ISPLSI1016-90LT is a programmable logic device (PLD) manufactured by Lattice Semiconductor Corporation. This device belongs to the ispLSI 1000 family, known for its cost-effective and versatile architecture. The ISPLSI1016-90LT is designed for a variety of applications requiring programmable logic functions.

Applications:

  • Address decoding: Used to decode memory addresses in embedded systems.
  • Glue logic: Implemented to interface between different digital components.
  • State machines: Employed to implement sequential logic circuits.
  • Peripheral control: Utilized to control and manage peripheral devices.
  • Industrial automation: Applied in automation systems for logic control.

Features:

  • In-system programmability (ISP): Allows for easy programming and reprogramming of the device after it has been installed in the system.
  • High speed: Offers a propagation delay of 9ns, which is suitable for fast operation.
  • Low power consumption: Designed for energy-efficient operation, reducing overall system power requirements.
  • Flexible I/O: Supports a variety of I/O standards and configurations for versatile connectivity.
  • Compact package: Available in compact package options for smaller board footprints.

Benefits:

  • Reduced time-to-market: Enables rapid prototyping and design iterations, shortening the development cycle.
  • Increased design flexibility: Allows for easy modification and customization of logic functions.
  • Lower system cost: Reduces the number of discrete components required, lowering the overall system cost.
  • Simplified design: Eases the design process by integrating multiple logic functions into a single device.
  • Improved system reliability: Enhances system robustness and stability.

Additional Details:

The ISPLSI1016-90LT features a programmable AND-OR array that allows for the implementation of custom logic functions. It also includes programmable input and output pins that can be configured for different voltage levels and signal standards. The device is commonly programmed using industry-standard programming tools and languages. The operating temperature range and supply voltage requirements are important considerations for specific applications. For detailed specifications, refer to the device datasheet available from Lattice Semiconductor Corporation.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 12POS 1MM / Connector Header Surface Mount 12 position 0.039" (1.00mm)
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 26POS 0.05 STACK T/H / 26 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess