EN
  • EN
  • DE

ISP2032A110LTN48

Part No ISP2032A110LTN48
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066009-ISP2032A110LTN48
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP2032A110LTN48 CAD Model

Description

The ISP2032A110LTN48 is a Bluetooth Low Energy (BLE) module manufactured by Lattice Semiconductor Corporation. It integrates a Bluetooth 5.0 compliant radio, microcontroller, and necessary components to enable wireless connectivity in various applications. The 'ISP' likely stands for In-System Programmable, suggesting a level of customization available.

Applications:

  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable devices for wireless communication.
  • Internet of Things (IoT): Integrated into IoT devices such as sensors, actuators, and smart home appliances for connectivity.
  • Beacon Technology: Employed in beacon applications for proximity marketing and location-based services.
  • Medical Devices: Utilized in medical monitoring devices for wireless data transmission.
  • Industrial Automation: Used in industrial control systems for wireless sensor networks and remote monitoring.

Features:

  • Bluetooth 5.0 Compliant: Supports the Bluetooth 5.0 standard for improved performance and range.
  • Low Energy Consumption: Designed for low power consumption, extending battery life in portable devices.
  • Integrated Microcontroller: Includes an integrated microcontroller for application processing.
  • On-Chip Memory: Features on-chip memory for storing application code and data.
  • Peripheral Interfaces: Provides various peripheral interfaces such as UART, SPI, and I2C for connecting to external devices.

Benefits:

  • Wireless Connectivity: Enables wireless communication for various applications.
  • Low Power Operation: Extends battery life in portable devices.
  • Simplified Integration: Reduces development time and effort with an integrated module.
  • Small Form Factor: Offers a compact form factor for space-constrained applications.
  • Bluetooth 5.0 Features: Takes advantage of the advanced features offered by the Bluetooth 5.0 standard.

Additional Details:

The ISP2032A110LTN48 typically includes a built-in antenna for wireless communication. It may also support Over-The-Air (OTA) firmware updates for easy maintenance. The module's specifications typically detail the radio's transmit power, receive sensitivity, and operating frequency. The 'N48' suggests a 48-pin package, likely QFN or similar. 'LT' could indicate low temperature grade. Refer to the official datasheet for specific details on electrical characteristics, pinout diagrams, and software development resources.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hewlett Packard
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Samtec Inc.
CONN HDR 26POS 0.05 STACK T/H / 26 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess