EN
  • EN
  • DE

ISP1016E80LT44

Part No ISP1016E80LT44
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Integrated Circuit ISP1016/TQFP/ISP1016E80LT44 LATTICE TQFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001966-ISP1016E80LT44
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP1016E80LT44 CAD Model

Description

The ISP1016E80LT44 is a member of the ispLSI 1016E family of programmable logic devices (PLDs) from Lattice Semiconductor Corporation. These devices are known for their high performance, ease of use, and cost-effectiveness, making them suitable for a variety of digital logic applications. The ispLSI architecture combines the flexibility of programmable logic with the speed and density required for demanding designs.

Applications

  • Address Decoding
  • State Machine Implementation
  • Peripheral Control
  • Glue Logic Replacement
  • Custom Logic Functions

Features

  • High-Speed Operation: Offers fast propagation delays for high-performance applications.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming of the device after it has been mounted on the circuit board.
  • Erasable and Reprogrammable: Can be erased and reprogrammed multiple times, providing design flexibility.
  • Low Power Consumption: Minimizes power requirements, making it suitable for battery-powered applications.
  • Flexible Architecture: Provides a versatile logic structure for implementing a wide range of digital circuits.
  • 44-Pin Package: Offered in a compact package for efficient board space utilization.
  • TTL Compatible Inputs and Outputs: Interfaces seamlessly with standard TTL logic devices.

Benefits

  • Reduced Time-to-Market: In-system programmability allows for rapid prototyping and design changes.
  • Increased Design Flexibility: Erasable and reprogrammable feature allows for easy modification of logic functions.
  • Lower System Cost: Replaces multiple discrete logic devices, reducing component count and board space.
  • Improved System Performance: High-speed operation enhances overall system performance.
  • Simplified System Design: Flexible architecture simplifies the design and implementation of complex logic circuits.

Additional Details

The ISP1016E80LT44 is frequently used as a glue logic replacement device, consolidating multiple discrete logic functions into a single programmable chip. This simplifies board layout, reduces component count, and improves system reliability. Its in-system programmability (ISP) feature enables designers to make changes to the logic design without removing the device from the circuit board, significantly reducing development time and cost. The device's low power consumption makes it suitable for portable and battery-powered applications.

Specific technical specifications, including propagation delays, power consumption, and programming voltage requirements, can be found in the Lattice Semiconductor datasheet for the ISP1016E80LT44. This device provides a cost-effective and flexible solution for implementing custom digital logic functions in a wide range of electronic systems.

You May Also Be Interested in

Dell
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess