EN
  • EN
  • DE

IM4A5-64/32-10VNC-12I

Part No IM4A5-64/32-10VNC-12I
Manufacturer Lattice Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017+
Reference case QFP44
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 753644-IM4A5-64/32-10VNC-12I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IM4A5-64/32-10VNC-12I CAD Model

Description

The IM4A5-64/32-10VNC-12I is a complex programmable logic device (CPLD) from Lattice Semiconductor Corporation, belonging to the ispMACH 4A family. This CPLD is designed for high-performance, low-power applications, offering a flexible solution for implementing custom logic functions and system-level integration.

Applications:

  • Control Logic: Used in industrial automation, motor control, and other applications requiring complex control algorithms.
  • Interface Bridging: Employed to bridge different interface standards, such as UART, SPI, and I2C.
  • Address Decoding: Utilized in memory systems to decode address signals and select specific memory locations.
  • Glue Logic: Implemented as glue logic to connect different components in a system, providing custom logic and signal conditioning.
  • Peripheral Control: Used to control peripherals such as LCD displays, keypads, and sensors.

Features:

  • 64 Macrocells: Contains 64 macrocells, providing ample resources for implementing complex logic functions.
  • High-Speed Performance: Offers fast propagation delays, enabling high-speed operation in demanding applications.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered devices.
  • In-System Programmability (ISP): Can be programmed and reconfigured in-system, allowing for design modifications without removing the device.
  • Flexible I/O: Provides flexible input/output options, allowing for connection to a variety of external devices.

Benefits:

  • Custom Logic Implementation: Enables the implementation of custom logic functions tailored to specific application requirements.
  • Design Flexibility: Offers a flexible platform for implementing complex digital designs.
  • Reduced Development Time: Simplifies design and reduces development time compared to traditional discrete logic designs.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic functions.
  • Reconfigurable Design: Allows for design modifications and updates without requiring hardware changes.

Additional Details:

The IM4A5-64/32-10VNC-12I typically operates at a voltage of 3.3V or 5V and is available in various package options, such as PLCC (Plastic Leaded Chip Carrier) or TQFP (Thin Quad Flat Pack). It is programmed using specialized software tools provided by Lattice Semiconductor. The exact specifications, including the number of I/O pins and operating temperature range, can be found in the product datasheet.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess