EN
  • EN
  • DE

ICE40UP3K-UWG30ITR

Part No ICE40UP3K-UWG30ITR
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Souring
Description FPGA iCE40 UltraPlus, 2800 LUTs, 1.2V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466172-ICE40UP3K-UWG30ITR
Manufacturer Lattice Semiconductor Corporation
Package Tape & Reel (TR)
Product Status Active
Number of LABs/CLBs 350
Number of Logic Elements/Cells 2800
Total RAM Bits 1130496
Number of I/O 21
Voltage - Supply 1.14V ~ 1.26V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 100°C (TJ)
Grade -
Package / Case 30-UFBGA, WLCSP
Supplier Device Package 30-WLCSP (2.54x2.12)
Ultra Librarian 3D Model Ultra Librarian ICE40UP3K-UWG30ITR CAD Model

Description

The ICE40UP3K-UWG30ITR is a part of Lattice Semiconductor's iCE40 UltraPlus family, standing out as a highly efficient and compact FPGA (Field Programmable Gate Array). This particular model boasts 2800 Look-Up Tables (LUTs), which serve as the fundamental building blocks for implementing digital logic circuits. This FPGA operates at a low voltage of 1.2V, emphasizing its design for power-aware applications requiring minimal power consumption without sacrificing performance. Housed in a 30-pin WLCSP (Wafer-Level Chip-Scale Package), it is designed for ultra-compact and high-density applications, making it an excellent choice for wearable technology, IoT devices, and mobile applications. The iCE40 UltraPlus series is renowned for its ability to deliver high computational capacity while maintaining low power usage and small form factor. The ICE40UP3K-UWG30ITR, with its advanced features and capabilities, is particularly suitable for designers looking to harness the power of FPGAs in areas where space and power efficiency are critical considerations. Lattice's commitment to providing cutting-edge solutions for programmable logic is evident in the iCE40 UltraPlus series, pushing the boundaries of what's possible in sophisticated, power-sensitive applications.

You May Also Be Interested in

Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Renesas Electronics America
MCU
Lowest to $80.3487
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $12.3753
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess