EN
  • EN
  • DE

GAL22V10D-15LD/883

Part No GAL22V10D-15LD/883
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002170-GAL22V10D-15LD/883
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL22V10D-15LD/883 CAD Model

Description

The GAL22V10D-15LD/883 is a high-performance, low-power EEPROM-based Programmable Logic Device (PLD) manufactured by Lattice Semiconductor. This device offers a versatile solution for implementing custom logic functions in a wide range of digital systems. The '/883' designation indicates compliance with MIL-STD-883, signifying enhanced reliability and performance over a wide temperature range suitable for military and aerospace applications.

Applications

  • Complex Address Decoding: Used in memory systems requiring intricate address decoding schemes.
  • High-Reliability Glue Logic: Provides interface logic in critical systems requiring robust performance.
  • Sophisticated State Machines: Implements control logic for complex sequential circuits in demanding environments.
  • Military and Aerospace Systems: Suitable for applications requiring high reliability and extended temperature operation.
  • Custom Logic Functions: Offers flexible implementation of specialized logic functions in various electronic systems.

Features

  • EEPROM Technology: Electrically Erasable and Reprogrammable, allowing for in-system programming and easy design modifications.
  • 22 Inputs and 10 Outputs: Offers a flexible architecture for implementing complex logic functions.
  • Programmable Output Polarity: Each output can be configured as either active high or active low.
  • Low Power Consumption: Minimizes power requirements in battery-powered and energy-sensitive applications.
  • Fast Propagation Delay (15ns): Provides high-speed operation for demanding applications.
  • Military Temperature Range: Operates reliably across a wide temperature range (-55°C to +125°C).
  • MIL-STD-883 Compliance: Meets stringent requirements for quality and reliability in harsh environments.

Benefits

  • Design Flexibility: Reprogrammable nature allows for easy modification and optimization of logic designs without hardware changes.
  • Reduced Component Count: Integrates multiple logic gates into a single chip, simplifying board layout and reducing system cost.
  • Improved System Performance: Fast propagation delay ensures high-speed operation for demanding applications.
  • Enhanced Reliability: Military-grade construction guarantees performance in harsh environments.
  • Simplified Inventory Management: A single device can be programmed to implement various logic functions, reducing the number of different parts that need to be stocked.

Technical Specifications

The GAL22V10D-15LD/883 operates on a 5V power supply. It features a maximum propagation delay of 15ns. The output configuration is programmable, allowing each output to be configured as either registered, combinatorial, or input. The device is available in a ceramic DIP package suitable for military applications. Consult the datasheet for complete specifications including timing parameters, power consumption, and pinout details.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $353.8205 $353.8205
2+ $317.2184 $634.4368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 901 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess