EN
  • EN
  • DE

ML9208A-14GAZ0ARL

Part No ML9208A-14GAZ0ARL
Manufacturer LAPIS Semiconductor Co., Ltd.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LAPIS Semiconductor Co., Ltd.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831021-ML9208A-14GAZ0ARL
Ultra Librarian 3D Model Ultra Librarian ML9208A-14GAZ0ARL CAD Model

Description

The ML9208A-14GAZ0ARL is a laser diode manufactured by LAPIS Semiconductor Co., Ltd. This laser diode is specifically designed for use in optical disc drives, particularly Blu-ray recorders and players. It emits light in the visible red spectrum, enabling the reading and writing of data on optical media.

Applications

  • Blu-ray Disc Recorders
  • Blu-ray Disc Players
  • Optical Data Storage Systems

Features

  • Wavelength: Emits light in the red spectrum, optimized for Blu-ray technology.
  • High Optical Output Power: Delivers sufficient power for reliable data writing and reading.
  • Low Operating Current: Ensures efficient power consumption.
  • Stable Emission Characteristics: Provides consistent performance over a range of operating conditions.
  • Compact Package: Allows for integration into small form factor optical drives.

Benefits

  • Improved Data Writing Accuracy: The stable emission characteristics contribute to more precise data writing on Blu-ray discs.
  • Enhanced Read Performance: The laser diode's output power allows for accurate data retrieval from optical media.
  • Extended Lifespan: The robust design and manufacturing process ensure a long operational life.
  • Reduced Power Consumption: The low operating current helps to minimize energy usage in optical disc drives.
  • Compact System Integration: The small package size facilitates integration into various optical drive designs.

Additional Details

The ML9208A-14GAZ0ARL laser diode is a key component in Blu-ray optical drives, enabling high-density data storage and retrieval. Its red wavelength and specific power output are tailored to the requirements of Blu-ray technology. The diode is typically supplied in a hermetically sealed package to protect it from environmental factors and ensure reliable performance. Proper heat sinking and drive circuitry are essential for optimal operation and longevity. Specific details about drive current, power output and temperature operating ranges should be consulted in the product datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess