EN
  • EN
  • DE

57GF20500100500100

Part No 57GF20500100500100
Manufacturer Laird Technologies, Inc.
Catalog Thermal - Pads, Sheets
Description THERM PAD 5X5MM W/ADH BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Usage Thermal Gasket
Type Graphite-Pad, Sheet
Shape Square
Outline 5.00mm x 5.00mm
Thickness 0.0394" (1.000mm)
Material Foam, Silicone
Adhesive Adhesive - One Side
Color Black
Thermal Resistivity 0.45°C/W
Thermal Conductivity 2.2W/m-K
Ultra Librarian 3D Model Ultra Librarian 57GF20500100500100 CAD Model

Description

NULL

You May Also Be Interested in

Laird Technologies - Thermal Materials
THERM PAD 228.6X228.6MM BLU-VIO / Thermal Pad Blue-Violet 228.60mm x 228.60mm Square Tacky - Both Sides
Need more? Email Us
t-Global Technology
Need more? Email Us
Vishay
THERMAL JUMPER 1206 30 MIL LEAD / Thermal Pad 3.20mm x 1.60mm Rectangular
Need more? Email Us
Laird Technologies - Thermal Materials
THERM PAD 228.6MMX228.6MM GREEN / Thermal Pad Green 228.60mm x 228.60mm Square
Need more? Email Us
Panasonic
THERM PAD 115MMX90MM W/ADH GRAY / Thermal Pad Gray 115.00mm x 90.00mm Rectangular Adhesive - One Side
Need more? Email Us
t-Global Technology
THERM PAD 24MMX21.01MM WHT / Thermal Pad White 24.00mm x 21.01mm Rectangular Tacky - Both Sides
Need more? Email Us
Wurth Electronics Inc
Thermal Pad Gray 19.05mm x 12.70mm Rectangular
Need more? Email Us
Wakefield-Vette
THERM PAD 25.4MMX25.4MM GOLD / Thermal Pad Gold 25.40mm x 25.40mm Square Tacky - Both Sides
Need more? Email Us
t-Global Technology
THERM PAD 190MMX140MM GRAY / Thermal Pad Gray 190.00mm x 140.00mm Rectangular Tacky - One Side
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess