EN
  • EN
  • DE

HFB259128-100

Part No HFB259128-100
Manufacturer Laird-Signal Integrity Products
Catalog Cable Ferrites
Description FERRITE 125 OHM HINGED 76.20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Round
Design Solid
Impedance @ Frequency 175Ohm @ 300MHz
Material HF
Inner Dimension 0.505" Dia (12.83mm)
Outer Dimension 1.020" Dia (25.91mm)
Mounting Type Free Hanging
Length 1.125\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1528252-HFB259128-100
Ultra Librarian 3D Model Ultra Librarian HFB259128-100 CAD Model

Description

N

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE CORE 80OHM SOLID 22.86MM / Solid Free Hanging Ferrite Core 80Ohm @ 100MHz ID 0.900" Dia (22.86mm) OD 1.400" Dia (35.56mm) Length 0.500" (12.70mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 101 OHM SOLID / Solid Free Hanging Ferrite Core 101Ohm @ 100MHz ID 0.818" Dia (20.80mm) OD 1.362" Dia (34.60mm) Length 0.500" (12.70mm)
Lowest to $60.4181
Murata Electronics North America
FERRITE CORE 66 OHM SOLID 1MM / Solid Free Hanging Ferrite Core 66Ohm @ 100MHz ID 0.039" Dia (1.00mm) OD 0.141" Dia (3.60mm) Length 0.191" (4.85mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 20 OHM SOLID
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 153 OHM SOLID 18MM / Solid Free Hanging Ferrite Core 153Ohm @ 100MHz ID 0.708" Dia (18.00mm) OD 1.102" Dia (28.00mm) Length 0.295" (7.50mm)
Lowest to $31.5396
FAIR-RITE PRODUCTS
FERRITE 225OHM SOLID 10.16MM / Solid Free Hanging Ferrite Core 225Ohm @ 100MHz ID 0.400" Dia (10.16mm) OD 0.735" Dia (18.67mm) Length 1.125" (28.58mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 260OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 260Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 240 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 240Ohm @ 100MHz ID 0.357" Dia (9.07mm) OD 0.849" W x 0.790" H (21.57mm x 20.07mm) Length 1.636" (41.55mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 190OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 190Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Lowest to $6.2562

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess