EN
  • EN
  • DE

2631626402

Part No 2631626402
Manufacturer FAIR-RITE PRODUCTS
Catalog Cable Ferrites
Description FERRITE 225OHM SOLID 10.16MM / Solid Free Hanging Ferrite Core 225Ohm @ 100MHz ID 0.400" Dia (10.16mm) OD 0.735" Dia (18.67mm) Length 1.125" (28.58mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Manufacturer Fair-Rite Products Corp.
Packaging Bulk
Type Round
Design Solid
Impedance @ Frequency 225Ohm @ 100MHz
Material 31
Inner Dimension 0.400" Dia (10.16mm)
Outer Dimension 0.735" Dia (18.67mm)
Mounting Free Hanging
Length 1.125" (28.58mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Other Part Number 1934-1235
Standard Package 376
Win Source Part Number 1328099-2631626402
Ultra Librarian 3D Model Ultra Librarian 2631626402 CAD Model

Description

The Fair-Rite Products Corp. 2631626402 is a cable ferrite filter that is commonly used in electronic circuits.

  • Packaging: Bulk
  • Product Type: Round
  • Impedance: 225Ohm @ 100MHz
  • Design: Solid
  • Inner Dimension: 0.400 inches
  • Outer Dimension: 0.735 inches
  • Manufacturer: Fair-Rite Products Corp.
  • Win Source Part Number: 1328099

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE CORE 80OHM SOLID 22.86MM / Solid Free Hanging Ferrite Core 80Ohm @ 100MHz ID 0.900" Dia (22.86mm) OD 1.400" Dia (35.56mm) Length 0.500" (12.70mm)
Need more? Email Us
Murata Electronics North America
FERRITES
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 135 OHM SOLID
Lowest to $5.0327
FAIR-RITE PRODUCTS
FERRITE CORE MULTI-APERTURE
Lowest to $0.5440
Wurth Electronics Inc
FERRITE CORE 101 OHM SOLID / Solid Free Hanging Ferrite Core 101Ohm @ 100MHz ID 0.818" Dia (20.80mm) OD 1.362" Dia (34.60mm) Length 0.500" (12.70mm)
Lowest to $60.4181
Wurth Electronics Inc
WE-TEMA TOROIDAL EMI SUPPRESSION
Need more? Email Us
TDK Corporation
FERRITE CORE 30 OHM HINGED
Lowest to $2.9978
Wurth Electronics Inc
FERRITE CORE 258 OHM SOLID 8MM / Solid Free Hanging Ferrite Core 258Ohm @ 100MHz ID 0.315" Dia (8.00mm) OD 0.630" Dia (16.00mm) Length 1.122" (28.50mm)
Lowest to $15.7034
FAIR-RITE PRODUCTS
FERRITE 260OHM HINGED 13.06MM / Hinged (Snap On) Free Hanging Ferrite Core 260Ohm @ 100MHz ID 0.514" Dia (13.06mm) OD 1.220" W x 0.600" H (30.99mm x 15.24mm) Length 1.550" (39.37mm)
Lowest to $8.4869

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess