EN
  • EN
  • DE

VIC00013

Part No VIC00013
Manufacturer L-com
Catalog OEM Parts (T - Z)
Description Adptr DVI24+5 M to Hdmi Af
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011228-VIC00013
Categories OEM Parts(T-Z)
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VIC00013 CAD Model

Description

The VIC00013 is a vertical cable manager designed and manufactured by L-com. This cable manager is engineered to organize and protect cables in rack-mounted systems, ensuring efficient cable routing and minimizing cable stress. It is an essential component for maintaining a clean and organized network or server environment.

Applications

  • Data Centers: Used in data centers to manage and organize large numbers of cables, improving airflow and accessibility.
  • Server Rooms: Implemented in server rooms to maintain a tidy and efficient cable infrastructure.
  • Network Closets: Found in network closets to organize cables connecting various network devices.
  • Telecommunications Facilities: Employed in telecommunications facilities to manage and protect communication cables.
  • Broadcast Studios: Utilized in broadcast studios to keep audio and video cables organized and accessible.

Features

  • Vertical Design: Offers vertical cable management, maximizing space utilization in racks and cabinets.
  • Durable Construction: Constructed from high-quality materials for long-lasting durability and reliability.
  • Easy Installation: Designed for simple and quick installation, reducing setup time and effort.
  • Cable Protection: Protects cables from bends, twists, and other types of physical stress.
  • Open Design: Allows for easy access to cables for maintenance and modifications.

Benefits

  • Improved Cable Organization: Keeps cables neatly organized, reducing clutter and improving aesthetics.
  • Enhanced Airflow: Facilitates better airflow within racks and cabinets, preventing overheating.
  • Reduced Cable Stress: Minimizes cable stress, extending the lifespan of cables and reducing the risk of failures.
  • Simplified Maintenance: Makes it easier to access and maintain cables, reducing downtime.
  • Increased System Reliability: Contributes to a more reliable and efficient system by preventing cable-related issues.

The L-com VIC00013 vertical cable manager is an essential component for any rack-mounted system requiring efficient and reliable cable management. Its durable construction, easy installation, and effective cable protection contribute to a cleaner, more organized, and more reliable network or server environment. By improving cable organization and airflow, it helps prevent overheating and reduces the risk of cable failures, ultimately leading to increased system uptime and reduced maintenance costs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess