EN
  • EN
  • DE

UAD033FM

Part No UAD033FM
Manufacturer L-com
Catalog OEM Parts (T - Z)
Description USB Adapter; Micro B Male / Standard B Female
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type USB
RoHS Compliant
Win Source Part Number 1052896-UAD033FM
Categories OEM Parts(T-Z)
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UAD033FM CAD Model

Description

The UAD033FM is a USB adapter manufactured by L-com. This adapter is designed to convert one type of USB connector to another, providing versatility in connecting various USB devices.

Applications

  • Connecting USB devices with different connector types
  • Extending the reach of USB connections
  • Adapting USB connections for specific applications
  • Data transfer
  • Charging devices

Features

  • Connector Type 1: USB Type A Female
  • Connector Type 2: USB Mini-B Male
  • Data Transfer Rate: USB 2.0 (up to 480 Mbps)
  • Shielding: Shielded to minimize interference
  • Material: Durable plastic housing
  • Color: Typically black or gray
  • RoHS Compliant: Yes

Benefits

  • Versatility: Allows you to connect USB devices with different connector types.
  • Convenience: Simplifies the connection process and eliminates the need for multiple cables.
  • Reliable Performance: Ensures stable data transfer and charging.
  • Durable Construction: Withstands everyday wear and tear.
  • RoHS Compliance: Environmentally friendly and meets regulatory requirements.

The UAD033FM adapter is commonly used to connect devices with a USB Mini-B port (such as older digital cameras, MP3 players, and some mobile phones) to computers or other devices with a standard USB Type A port. It supports USB 2.0 data transfer rates, allowing for fast and efficient data transfer. The shielded design helps to minimize interference, ensuring a stable and reliable connection.

When selecting a USB adapter, it is important to consider the specific connector types required and the data transfer rate supported by the adapter. The UAD033FM provides a convenient and reliable solution for connecting devices with different USB connector types.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4287 $58.2879
42+ $2.8133 $118.1586
64+ $2.7253 $174.4192
88+ $2.6373 $232.0824
114+ $2.5495 $290.6430
152+ $2.2857 $347.4264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess