EN
  • EN
  • DE

SD25S-RA-PC

Part No SD25S-RA-PC
Manufacturer L-com
Catalog OEM Parts ( S )
Description Connector, DB37F Pcb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996932-SD25S-RA-PC
Categories OEM Parts( S )
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SD25S-RA-PC CAD Model

Description

The L-com SD25S-RA-PC is a D-sub connector, specifically a DB25 female connector with a right-angle PCB mount. It's designed to provide a robust and reliable connection for various data and signal transmission applications.

Applications

  • Serial communication interfaces (RS-232, RS-485)
  • Parallel printer ports
  • Data acquisition systems
  • Industrial control equipment
  • Computer peripherals

Features

  • DB25 Female Connector
  • Right-Angle PCB Mount
  • Standard D-Sub Shell Size
  • Solder Cup Terminals
  • Durable Construction
  • Polarization

Benefits

  • Reliable Connection: Provides a secure and stable connection for data and signal transmission.
  • Space-Saving Design: Right-angle configuration allows for efficient use of PCB space.
  • Easy Installation: Solder cup terminals simplify wiring and connection.
  • Durable: Designed for long-lasting performance in demanding environments.
  • Standard Interface: Compatible with a wide range of devices and systems using the DB25 interface.

Additional Details

The SD25S-RA-PC features a standard D-sub shell size, ensuring compatibility with standard DB25 cables and connectors. The right-angle PCB mount allows for connections to be made parallel to the board, saving space and improving cable management. The solder cup terminals are designed for easy and secure wire attachment. The connector is constructed from durable materials to withstand repeated mating cycles and harsh environmental conditions. It is typically used for connecting serial devices, parallel printers, and other devices that require a DB25 interface. The female connector is designed to mate with a DB25 male connector. The part number indicates an SD series D-sub, 25 pins, S for socket (female), RA for right angle, and PC for PCB mount. It is designed for use in commercial and industrial applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess