EN
  • EN
  • DE

CMC24-05M

Part No CMC24-05M
Manufacturer L-com
Catalog Cables, Wires Fiber Optic Cables
Description Cable, GPIB Male/Female, Right Angle, GPIB Male, 0.5m, Light Gray, UL Stds, Non Booted
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Cable Length 500 mm
Mounting SMD (SMT)
Case / Package Molded
Length 3 m
RoHS Compliant
Win Source Part Number 962707-CMC24-05M
Categories Cables, Wires Fiber Optic Cables
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMC24-05M CAD Model

Description

The L-com CMC24-05M is a surface-mount fiber optic cable that has a length of 3m and a cable length of 500mm.

  • Product Name: CMC24-05M
  • Manufacturer: L-com
  • Type: Fiber Optic Cable
  • Mounting: Surface-Mount
  • Length: 3m
  • Cable Length: 500mm
  • Approval: UL
  • Case/Package: Molded
  • Category: Cables, Wires Fiber Optic Cables
  • Popularity: Low
  • Manufacturer Homepage: www.l-com.com

You May Also Be Interested in

TE Connectivity
Cable 2 Conductor 20 AWG Spec 55A Tin Plated Copper Modified ETFE 600V White
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 3m 18AWG Circular 3 POS F Mini-Change®
Need more? Email Us
HellermannTyton
CBL TIE LOCKING GRAY 50LBS 1.28' / Standard, Locking Gray 4.33" (110.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Need more? Email Us
Samtec Inc.
Cable Assembly Discrete Wire 0.152m 23 POS Discrete Wire Housing to 23 POS Discrete Wire Housing RCP-RCP
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 8AWG WHT 100' / 8 AWG Hook-Up, Dual Wall Wire 133/29 White 600V 100.0' (30.5m)
Need more? Email Us
Samtec Inc.
RF Cable Assemblies
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Molex, LLC
FFC Jumper Cable 16Conductors 0.051m 60VAC 0.5A Bag
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 40 Position Cable Assembly Rectangular Socket to Cable 0.168' (51.31mm, 2.02")
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess