EN
  • EN
  • DE

ASM-1504

Part No ASM-1504
Manufacturer L-com
Catalog OEM Parts (A - B)
Description SMA Male Crimp for 240-Series Cable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMA
RoHS Non-Compliant
Win Source Part Number 1023741-ASM-1504
Categories OEM Parts(A-B)
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASM-1504 CAD Model

Description

The ASM-1504 is a surge module manufactured by L-com. This module is designed to provide surge protection for data and communication lines, safeguarding sensitive electronic equipment from voltage spikes and electrical surges.

Applications

  • Ethernet Networks: Protects network devices such as switches, routers, and servers from surges traveling through Ethernet cables.
  • Security Systems: Safeguards security cameras, access control systems, and alarm systems from electrical damage.
  • Industrial Control Systems: Protects Programmable Logic Controllers (PLCs), sensors, and other industrial equipment.
  • Telecommunications: Protects telephone lines, modems, and other telecom equipment from voltage spikes.
  • Wireless Communication Systems: Used to protect wireless access points, antennas, and radio equipment.

Features

  • Surge Protection: Provides robust surge protection, typically using gas discharge tubes (GDTs) and silicon avalanche diodes (SADs).
  • High Surge Capacity: Capable of handling high surge currents, ensuring effective protection against strong electrical surges.
  • Low Insertion Loss: Minimizes signal degradation, ensuring optimal data transmission performance.
  • Fast Response Time: Reacts quickly to surge events, clamping voltage spikes before they can damage equipment.
  • Compact Design: Designed for easy installation in tight spaces.

Benefits

  • Equipment Protection: Prevents damage to valuable electronic equipment caused by power surges and lightning strikes.
  • Reduced Downtime: Minimizes equipment failure and downtime, ensuring continuous operation of critical systems.
  • Enhanced Reliability: Improves the overall reliability and lifespan of connected devices.
  • Cost Savings: Reduces the need for costly repairs and replacements of damaged equipment.
  • Improved Safety: Enhances safety by preventing electrical hazards and potential fires caused by surges.

Additional Details

The ASM-1504 surge module is typically designed to protect against transient voltage surges induced by lightning, power switching, and electrostatic discharge (ESD). L-com is a well-known manufacturer of connectivity products, and the ASM-1504 is designed to meet industry standards for surge protection. The module features a durable construction to withstand various environmental conditions and is often equipped with grounding terminals for proper surge dissipation. Its low insertion loss ensures that data transmission speeds are not significantly affected, making it suitable for high-speed network applications. The ASM-1504's robust surge protection capabilities and ease of installation make it a valuable component for safeguarding critical electronic infrastructure.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess