EN
  • EN
  • DE

KNA16390C11MA5TB

Part No KNA16390C11MA5TB
Manufacturer Kyocera Kinseki Corpotation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826911-KNA16390C11MA5TB
Ultra Librarian 3D Model Ultra Librarian KNA16390C11MA5TB CAD Model

Description

The KNA16390C11MA5TB is a crystal oscillator manufactured by Kyocera Kinseki Corporation. Crystal oscillators are used to provide a stable and accurate clock signal for various electronic circuits and systems. This specific model is likely a surface-mount device (SMD) packaged for automated assembly on printed circuit boards (PCBs).

Applications:

  • Microcontrollers: Provides the timing reference for microcontrollers to execute instructions.
  • Real-Time Clocks (RTCs): Used in RTC circuits to keep accurate time.
  • Communication Systems: Employed in transceivers and other communication devices for precise frequency control.
  • GPS Devices: Provides accurate timing signals needed for location calculations.
  • Consumer Electronics: Used in various devices such as smartphones, tablets, and laptops for timing and synchronization.

Features:

  • Surface-Mount Device (SMD): Designed for automated assembly on PCBs.
  • Stable Frequency Output: Provides a consistent and reliable clock signal.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • Compact Size: Allows for integration into small electronic devices.
  • Precise Frequency Tolerance: Ensures accurate timing and synchronization.

Benefits:

  • Accurate Timing: Provides a reliable clock signal for precise operation.
  • Energy Efficient: Reduces power consumption, extending battery life.
  • Easy Assembly: Simplifies manufacturing and reduces assembly costs.
  • Small Footprint: Enables integration into compact devices.
  • Stable Performance: Maintains consistent performance over a wide range of operating conditions.

Additional Details:

The KNA16390C11MA5TB's frequency will be a key parameter, typically specified in MHz. The temperature stability, aging characteristics, and load capacitance are also important specifications. The supply voltage and current consumption will influence its applicability in different circuit designs. These parameters can be found in the manufacturer's datasheet. The package size is also crucial for PCB layout and component placement. The Kyocera Kinseki datasheet will provide detailed information regarding the frequency, stability, operating temperature range, and package dimensions of this oscillator.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess