EN
  • EN
  • DE

KC7050P156.254P3UEHW

Part No KC7050P156.254P3UEHW
Manufacturer Kyocera Kinseki Corpotation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826736-KC7050P156.254P3UEHW
Ultra Librarian 3D Model Ultra Librarian KC7050P156.254P3UEHW CAD Model

Description

The KC7050P156.254P3UEHW is a 156.254 MHz crystal oscillator from Kyocera Kinseki Corporation. It's a surface-mount device designed to provide a stable and accurate clock signal for a variety of electronic applications. Crystal oscillators are essential components in digital systems, providing the timing reference for processors, memory, and other critical circuits.

Applications:

  • High-Speed Data Communication: Used in Ethernet switches, routers, and other networking equipment.
  • Microcontroller Clocking: Provides the clock signal for microcontrollers in embedded systems.
  • FPGA Clocking: Used to clock field-programmable gate arrays (FPGAs) in various applications.
  • Clock Recovery Circuits: Used in communication systems to recover the clock signal from the received data.
  • High-Precision Instrumentation: Employed in test and measurement equipment requiring accurate timing.

Features:

  • Frequency: 156.254 MHz: Provides a specific and precise clock frequency.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • High Frequency Stability: Offers stable frequency output over a wide range of temperatures and voltages.
  • Low Jitter: Minimizes timing jitter, ensuring accurate clocking for sensitive applications.
  • Compact Size: Small form factor for space-constrained applications.

Benefits:

  • Accurate Timing: Crystal oscillators provide highly accurate and stable timing signals.
  • Reliable Performance: Kyocera Kinseki is a reputable manufacturer known for producing high-quality oscillators.
  • Easy Integration: Surface-mount design simplifies integration into electronic circuits.
  • Compact Design: Small size makes it suitable for space-constrained applications.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.

Technical Specifications:

The KC7050P156.254P3UEHW has a frequency of 156.254 MHz. The package size is likely 7.0mm x 5.0mm, but confirm this based on the KC7050 series datasheet from Kyocera Kinseki. The supply voltage is typically 3.3V. It offers good frequency stability over the operating temperature range, typically specified in parts per million (ppm). This oscillator features low jitter performance, contributing to signal integrity in high-speed digital systems. It is RoHS compliant.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8612 $57.9180
37+ $3.1682 $117.2234
57+ $3.0688 $174.9216
78+ $2.9707 $231.7146
101+ $2.8713 $290.0013
135+ $2.5745 $347.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess