EN
  • EN
  • DE

BCMA2012-161N

Part No BCMA2012-161N
Manufacturer KOHER(Shanghai)Electronics Co.,Ltd
Catalog Common Mode Chokes
Description CMC 160Ω@100MHz  350mA  0.35Ω
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Common Mode Chokes
Z@100MHz(Ω) 160Ω
Saturation Current 350mA
DC Resistance 0.35Ω
Application Radiated noise suppression for car multimedia interfaces (MOST, USB2.0, IDB-1394, etc.)
Soldering Reflow
Preheat condition 150 ~200℃/60~120 sec.
Allowed time above 217℃ 60~150 sec.
Max temperature 260℃.
Operating temperature range -40 to +125 C"
Quantity 2000pcs
Ultra Librarian 3D Model Ultra Librarian BCMA2012-161N CAD Model

You May Also Be Interested in

Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802
Coilcraft
Common mode choke, toroid, RoHS
Need more? Email Us
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us
TDK Corporation
Need more? Email Us
Bourns Inc.
CMC 25UH 500MA 2LN SMD
Lowest to $0.7836
Murata Electronics North America
CMC 1.4A 2LN 600 OHM SMD
Lowest to $1.3391
Murata Electronics North America
CMC 2.5A 2LN 500 OHM SMD
Lowest to $0.5867
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess