EN
  • EN
  • DE

ACMA4532-110Y

Part No ACMA4532-110Y
Manufacturer KOHER(Shanghai)Electronics Co.,Ltd
Catalog Common Mode Chokes
Description CMC 11uH  360mA  0.6Ω
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Common Mode Chokes
L@100kHz/0.1V(μH) 11uH
Saturation Current 360mA
DC Resistance 0.6Ω
Application CAN-BUS, FlexRay system
Soldering Reflow
Preheat condition 150 ~200℃/60~150 sec.
Allowed time above 217℃ 60~180 sec.
Max temperature 260℃.
Max time at max temperature 10 sec.
Allowed Reflow time 3x max
Features Compact products, whose characteristics areequivalent to that of conventional products"Common mode filters for Signal Line"
Operating temperature range -55 to +150°C"
Quantity 500pcs
Ultra Librarian 3D Model Ultra Librarian ACMA4532-110Y CAD Model

You May Also Be Interested in

Walsin Technology Corporation
CMC 300MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 300mA DCR 1Ohm
Need more? Email Us
TDK Corporation
CMC EMC FILTER SMD / 2 Line Common Mode Choke Surface Mount 12 Ohms @ 100 MHz DCR
Need more? Email Us
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226
Bourns Inc.
CMC 25UH 500MA 2LN SMD
Lowest to $0.7836
Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH / 47 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Lowest to $2.3911
Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480
Murata Electronics North America
CMC 22UH 250MA 2LN SMD AEC-Q200 / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
Lowest to $0.8731

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess