EN
  • EN
  • DE

SG-105F-DB

Part No SG-105F-DB
Manufacturer KODENSHI KOREA CORP.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KODENSHI KOREA CORP.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837239-SG-105F-DB
Ultra Librarian 3D Model Ultra Librarian SG-105F-DB CAD Model

Description

The KODENSHI KOREA CORP. SG-105F-DB is a silicon photodiode designed for high-speed and high-sensitivity applications. This photodiode is specifically engineered to convert light into an electrical current, making it suitable for a wide range of optical sensing and detection tasks. Its robust construction and optimized design ensure reliable performance and longevity in various operating conditions.

Applications:

  • Optical Sensors: Used in optical sensors for detecting light intensity and variations.
  • Light Meters: Integrated into light meters for measuring illuminance levels.
  • Bar Code Scanners: Employed in bar code scanners to read and decode bar codes.
  • Medical Devices: Utilized in medical devices for light-based diagnostics and monitoring.
  • Industrial Automation: Applied in industrial automation systems for object detection and positioning.

Features:

  • High Sensitivity: Provides excellent sensitivity to light, enabling detection of faint signals.
  • Fast Response Time: Offers rapid response to changes in light intensity.
  • Low Dark Current: Minimizes unwanted current flow in the absence of light, improving accuracy.
  • Wide Spectral Range: Operates effectively across a broad range of light wavelengths.
  • Compact Size: Small form factor allows for easy integration into various devices.

Benefits:

  • Accurate Light Detection: High sensitivity and low dark current ensure precise light detection.
  • Rapid Response: Fast response time enables real-time monitoring and control.
  • Reliable Performance: Robust construction and optimized design provide consistent performance.
  • Versatile Applications: Suitable for a wide range of optical sensing and detection tasks.
  • Easy Integration: Compact size simplifies the integration process into different systems.

The SG-105F-DB photodiode is typically housed in a robust package designed to protect the sensitive silicon element from environmental factors. Its spectral response is optimized for visible light, but it can also detect light in the near-infrared region. The photodiode’s performance is characterized by its high signal-to-noise ratio, ensuring accurate and reliable light detection even in noisy environments. It is an essential component in applications where precise and rapid light detection is critical, such as in industrial sensors, medical diagnostics, and consumer electronics. The photodiode is designed for both through-hole and surface mount configurations, offering flexibility in circuit design. The device is also compliant with RoHS standards, ensuring that it is environmentally friendly.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess