EN
  • EN
  • DE

TSL1TTER100F

Part No TSL1TTER100F
Manufacturer KOA Speer
Catalog Electronic Wholesale
Description surface mount molded current sense resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KOA Speer
Win Source Part Number 1274741-TSL1TTER100F
Manufacturer Homepage www.koaspeer.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSL1TTER100F CAD Model

Description

The TSL1TTER100F is a current sensing resistor manufactured by KOA Speer. It is designed for high-precision current detection in various electronic circuits. These resistors are particularly well-suited for applications requiring accurate current measurement with minimal impact on circuit performance.

Applications:

  • Power supplies and voltage regulators
  • Motor control circuits
  • Battery management systems
  • Inverters
  • Overcurrent protection circuits

Features:

  • Low Temperature Coefficient of Resistance (TCR) for stable performance over a wide temperature range.
  • High power rating, enabling them to handle significant current loads.
  • Small size, suitable for compact electronic designs.
  • Excellent long-term stability, ensuring reliable current sensing over the product's lifespan.
  • Surface mount technology (SMT) compatibility for automated assembly.

Benefits:

  • Accurate current measurement: Provides precise readings, crucial for optimizing circuit performance and ensuring system safety.
  • Reliable performance: Maintains consistent resistance value even under varying operating conditions, minimizing errors.
  • Compact design: Allows for integration into space-constrained applications.
  • Cost-effective: Offers a balance of performance and price, making it suitable for a wide range of applications.
  • Easy integration: SMT compatibility simplifies the assembly process.

Additional Details:

The TSL1TTER100F resistor has a resistance value of 10 milliohms. The specific power rating and tolerance will vary based on the specific model, but are crucial for appropriate application. Detailed specifications, including resistance tolerance, power dissipation capabilities, operating temperature range, and packaging details, can be found in the manufacturer's datasheet. These resistors are manufactured using advanced thin film technology to achieve high precision and stability. Proper heat management is essential when using these resistors at high power levels.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess