EN
  • EN
  • DE

TF20N2.50TE

Part No TF20N2.50TE
Manufacturer KOA Speer
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case FUSE TH
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
RoHS State Request Verification
Win Source Part Number 716642-TF20N2.50TE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF20N2.50TE CAD Model

Description

The TF20N2.50TE is a thin film chip resistor manufactured by KOA Speer. It is designed for high precision and reliability in various electronic circuits. Thin film resistors offer superior performance compared to thick film resistors, especially in terms of tolerance, temperature coefficient of resistance (TCR), and long-term stability.

Applications:

  • Precision Analog Circuits: Used in circuits requiring accurate and stable resistance values.
  • Medical Equipment: Employed in devices where reliability and precision are critical.
  • Test and Measurement Instruments: Found in instruments needing stable and accurate resistance.
  • Automotive Electronics: Used in control systems and sensors requiring high reliability.
  • Industrial Control Systems: Employed in feedback loops and signal conditioning circuits.

Features:

  • Thin Film Technology: Provides high precision and stability.
  • Tight Tolerance: Offers a tolerance of ±0.1%
  • Low TCR: Features a low Temperature Coefficient of Resistance (TCR) of ±10 ppm/°C.
  • High Stability: Exhibits excellent long-term stability under various environmental conditions.
  • RoHS Compliant: Compliant with RoHS directives for environmental safety.
  • Small Size: Available in small case sizes for space-constrained applications.

Benefits:

  • Accurate Resistance: Ensures precise circuit performance.
  • Stable Performance: Maintains consistent resistance values over temperature changes.
  • Long-Term Reliability: Provides reliable performance over an extended lifespan.
  • Reduced Circuit Drift: Minimizes drift in circuit parameters due to resistance variations.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The TF20N2.50TE has a resistance value of 2.50 Ohms. It is available in a 0805 chip size. Thin film resistors are manufactured by depositing a thin layer of resistive material onto a ceramic substrate. The resistance value is then precisely trimmed using laser technology. The resistor is designed to operate within a specific power rating and voltage rating, which should be considered during circuit design. It has terminations that allow for automated assembly using standard surface mount technology.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess