EN
  • EN
  • DE

SL2TTE10L0F

Part No SL2TTE10L0F
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Description Surface Mount Molded Current Sense Resistor, 4527, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 4527
Height 2.7 mm
Power Rating 2 W
Resistance 10 MΩ
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Tolerance 1 %
Win Source Part Number 1016393-SL2TTE10L0F
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL2TTE10L0F CAD Model

Description

This electronic component is manufactured by KOA Speer and its Win Source Part Number is 1016393-SL2TTE10L0F.

  • Type: Surface Mount Device (SMD)
  • Tolerance: 1%
  • Temperature Coefficient: 100 ppm/°C
  • Height: 2.7 mm
  • Resistance: 10 MΩ
  • Power Rating: 2 W
  • Category: OEM Parts(S)
  • Case/Package: 4527
  • Availability: There are alternative parts available in the market and it has a low popularity.
  • RoHS: It is also non-compliant with RoHS.

You May Also Be Interested in

Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess