The SL2TTE101J is a chip resistor manufactured by KOA Speer. It's a surface mount device (SMD) resistor, commonly used in various electronic circuits for current limiting, voltage division, and other resistance-related functions.
Applications
- Consumer electronics (e.g., smartphones, tablets, TVs)
- Industrial equipment
- Automotive electronics
- Power supplies
- LED lighting
Features
- Surface mount device (SMD)
- Compact size
- High reliability
- Stable resistance value
- RoHS compliant
Benefits
- Easy to install using automated assembly equipment
- Saves space on the PCB (printed circuit board)
- Provides consistent performance over a wide range of operating conditions
- Reduces the risk of failures due to environmental factors
- Environmentally friendly
Additional Details
Chip resistors like the SL2TTE101J are typically made from a ceramic substrate with a resistive layer deposited on top. The resistance value is determined by the material, thickness, and geometry of the resistive layer. The "101" in the part number likely indicates the resistance value (e.g., 100 ohms, based on standard resistor coding where the first two digits are the significant figures and the third digit is the multiplier, so 10 * 10^1 = 100). The tolerance and power rating will vary according to the exact specifications. Datasheets should be consulted for definitive values. The resistor is designed for reflow soldering processes and is compatible with standard PCB manufacturing techniques. KOA Speer is a reputable manufacturer known for producing high-quality passive components.