EN
  • EN
  • DE

SL1TTER330F

Part No SL1TTER330F
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Description Res Metal Plate 2512 0.33 Ohm 1% 1W ±100ppm/C J-Lead SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2512
Case Code (Imperial) 2512
Case / Package 6332
Composition Thick Film
Depth 3.1 mm
Height 1.9 mm
Length 6.3 mm
Maximum Operating Temperature 180 °C
Military Standard Not
Min Operating Temperature -55 °C
Packaging Tape and Reel
Power Rating 1 W
Resistance 330 mΩ
RoHS Compliant
Schedule B 8533210045
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Voltage Rating 200 V
Weight 40.511469 mg
Width 3.1 mm
Win Source Part Number 995442-SL1TTER330F
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL1TTER330F CAD Model

Description

The KOA Speer SL1TTER330F is a thick film composition resistor with a resistance of 330 mΩ and a power rating of 1 W.

  • Resistance: 330 mΩ
  • Power Rating: 1 W
  • Tolerance: 1%
  • Temperature Coefficient: 100 ppm/°C
  • Voltage Rating: 200 V
  • Maximum Operating Temperature: 180°C
  • Minimum Operating Temperature: -55°C
  • Package: 2512
  • Mounting: SMD (SMT)
  • RoHS Compliant: Yes
  • Popularity: Low
  • Supply and Demand: Shortage

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess