EN
  • EN
  • DE

SL1TTEF20MOHM

Part No SL1TTEF20MOHM
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093471-SL1TTEF20MOHM
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL1TTEF20MOHM CAD Model

Description

The SL1TTEF20MOHM is a precision thick film chip resistor manufactured by KOA Speer. As part of the SL series, it is designed for high stability and reliability in various electronic circuits. This resistor is commonly used where accurate resistance and dependable performance are crucial.

Applications:

  • Precision Instrumentation: Used in measurement devices and calibration equipment where accurate resistance is essential.
  • Medical Equipment: Employed in medical devices requiring stable and reliable components.
  • Automotive Electronics: Integrated into automotive control systems that demand precision and stability.
  • Industrial Automation: Used in control systems and sensors in industrial environments.
  • Power Supplies: Provides precise voltage division and current limiting in power supply circuits.

Features:

  • Thick Film Construction: Ensures high stability and long-term reliability.
  • Tight Tolerance: Offers a very tight tolerance for accurate resistance values.
  • Low Temperature Coefficient: Minimizes resistance drift over temperature variations.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • High Stability: Maintains resistance value under various environmental conditions.
  • Long Lifespan: Provides reliable performance over extended periods.
  • Precise Resistance: Ensures accurate circuit performance.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy Assembly: Simplifies the manufacturing process with surface mount technology.

Additional Details:

The SL1TTEF20MOHM has a resistance value of 20 Mega Ohms (20MΩ). The 'F' in the part number indicates a ±1% tolerance. The Temperature Coefficient of Resistance (TCR) is typically ±100 ppm/°C. It is designed for surface mount technology (SMT) and conforms to standard chip sizes like 1206. The power rating is usually around 0.25W. Refer to the official KOA Speer datasheet for exact specifications and recommended operating conditions.

You May Also Be Interested in

Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess