EN
  • EN
  • DE

SL1TTE100J

Part No SL1TTE100J
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Description Res Metal Plate 2512 10 Ohm 5% 1W ±100ppm/C J-Lead SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2512
Case Code (Imperial) 2512
Case / Package 6332
Height 1.9 mm
Length 6.3 mm
Maximum Operating Temperature 180 °C
Min Operating Temperature -55 °C
Power Rating 1 W
Resistance 10 Ω
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 5 %
Voltage Rating 200 V
Weight 40.511469 mg
Width 3.1 mm
Win Source Part Number 988640-SL1TTE100J
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL1TTE100J CAD Model

Description

The KOA Speer SL1TTE100J is a surface mount resistor with a resistance of 10 Ω and a power rating of 1 W.

  • Resistance: 10 Ω
  • Power Rating: 1 W
  • Tolerance: 5%
  • Temperature Coefficient: 100 ppm/°C
  • Maximum Temperature: 180 °C
  • Minimum Temperature: -55 °C
  • Length: 6.3 mm
  • Width: 3.1 mm
  • Height: 1.9 mm
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Shikues
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess