EN
  • EN
  • DE

SG73P1EWTTP1002F

Part No SG73P1EWTTP1002F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 10K OHM 1% 1/4W 0402 / 10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr KOA Speer Electronics, Inc.
Series SG73P
Package Tape & Reel
Resistance 10 kOhms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Ratings AEC-Q200
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Base Product Number SG73P1
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1337467-SG73P1EWTTP1002F
Ultra Librarian 3D Model Ultra Librarian SG73P1EWTTP1002F CAD Model

Description

The SG73P1EWTTP1002F is a thick film chip resistor designed for use in electronic circuits.

  • Series: SG73P
  • Applications: Automotive, AEC-Q200, Pulse Withstanding
  • Packaging: Tape & Reel (TR)
  • Tolerance: ±1%
  • Resistance: 10 kOhms
  • Power (Watts): 0.25W (1/4W)
  • Package / Case: 0402 (1005 Metric)
  • Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
  • Height - Seated (Max): 0.016" (0.40mm)
  • Temperature Range: -55°C ~ 155°C
  • Manufacturer: KOA Speer Electronics, Inc.

You May Also Be Interested in

Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess