EN
  • EN
  • DE

RSS24321FC

Part No RSS24321FC
Manufacturer KOA Speer
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088853-RSS24321FC
Categories OEM Parts(O-R)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RSS24321FC CAD Model

Description

The RSS24321FC is a thick film chip resistor manufactured by KOA Speer. It is designed for general purpose applications requiring stable and reliable resistance in electronic circuits. These resistors are commonly used in a wide array of devices due to their compact size, robust construction, and excellent electrical characteristics.

Applications:

  • Power Supplies: Used for current limiting, voltage division, and feedback control in power supplies.
  • Consumer Electronics: Found in televisions, audio equipment, and other consumer devices for various circuit functions.
  • Automotive Electronics: Employed in automotive control systems, sensors, and lighting applications.
  • Industrial Equipment: Used in motor control, process control, and instrumentation systems.
  • Telecommunications: Integrated into network devices, routers, and modems for signal conditioning and impedance matching.

Features:

  • Thick Film Construction: Provides stable resistance values and reliable performance.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces board space.
  • Compact Size: Allows for high-density circuit designs.
  • Wide Resistance Range: Available in a variety of resistance values to meet different circuit requirements.
  • High Reliability: Designed for long-term stability and consistent performance.

Benefits:

  • Stable Performance: Maintains consistent resistance values over temperature and time.
  • Reduced Board Space: SMT design allows for smaller and more compact circuit designs.
  • Cost-Effective Solution: Provides a balance of performance and affordability.
  • Easy Assembly: Compatible with automated assembly processes.
  • Wide Availability: Readily available in various resistance values and tolerances.

Additional Details:

The RSS24321FC is a standard chip resistor with specific dimensions and power ratings defined by its package size. Consult the KOA Speer datasheet for precise specifications, including resistance tolerance, temperature coefficient of resistance (TCR), and power dissipation. Ensure proper soldering techniques are used during assembly to maintain the resistor's reliability and performance. Proper derating of the resistor is also crucial to ensure long life.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess