EN
  • EN
  • DE

RN73T2ET9532C

Part No RN73T2ET9532C
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109035-RN73T2ET9532C
Categories Chip Resistor - Surface Mount
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN73T2ET9532C CAD Model

Description

The RN73T2ET9532C is a precision thin film chip resistor manufactured by KOA Speer Electronics. It is designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR). This resistor is suitable for use in precision circuits, instrumentation, and other high-reliability applications.

Applications

  • Precision instrumentation
  • Medical equipment
  • Test and measurement equipment
  • Automotive electronics
  • Industrial control systems

Features

  • Thin film resistor
  • High stability
  • Tight tolerance (typically ±0.25% or ±0.1%)
  • Low temperature coefficient of resistance (TCR) (typically ±25 ppm/°C or ±10 ppm/°C)
  • Wide resistance range
  • RoHS compliant
  • AEC-Q200 qualified

Benefits

  • Accurate Resistance Value: Tight tolerance ensures precise resistance value, minimizing errors in critical circuits.
  • Stable Performance: High stability and low TCR ensure consistent performance over a wide temperature range and under varying operating conditions.
  • Reliable Operation: Thin film construction and quality manufacturing processes ensure long-term reliability.
  • Automotive Grade: AEC-Q200 qualification ensures suitability for demanding automotive applications.
  • Environmentally Friendly: RoHS compliance demonstrates commitment to environmental standards.

Technical Specifications

The RN73T2ET9532C has a resistance value of 95.3 kΩ. The power rating is typically 0.1W or 0.125W, depending on the specific series. The operating temperature range is typically -55°C to +155°C. The resistor is available in various case sizes, such as 0805 or 1206. Refer to the official KOA Speer datasheet for complete and precise specifications, including tolerance, TCR, and power rating.

You May Also Be Interested in

Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess