EN
  • EN
  • DE

RN73C2ET3833D

Part No RN73C2ET3833D
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058022-RN73C2ET3833D
Categories Chip Resistor - Surface Mount
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN73C2ET3833D CAD Model

Description

The RN73C2ET3833D is a precision thin film chip resistor manufactured by KOA Speer Electronics. It is designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR). This resistor offers excellent performance in demanding environments and is suitable for various industrial, medical, and automotive applications.

Applications:

  • Precision Measurement Instruments: Used in instruments requiring accurate and stable resistance values, such as multimeters and calibrators.
  • Medical Devices: Employed in medical equipment where precision and reliability are critical, such as patient monitoring systems.
  • Automotive Electronics: Used in automotive control systems and sensors, ensuring reliable performance in harsh environments.
  • Audio Equipment: Utilized in high-end audio amplifiers and signal processing circuits for accurate signal reproduction.
  • Industrial Control Systems: Used in industrial automation equipment, providing stable and accurate resistance values for control circuits.

Features:

  • High Stability: Offers excellent long-term stability, ensuring consistent performance over time.
  • Tight Tolerance: Features a tight resistance tolerance, providing accurate and precise resistance values.
  • Low TCR: Exhibits a low-temperature coefficient of resistance, minimizing resistance changes with temperature variations.
  • Thin Film Construction: Manufactured using thin film technology, ensuring high precision and reliability.
  • RoHS Compliant: Complies with RoHS directives, making it environmentally friendly.

Benefits:

  • Accurate Measurements: Provides accurate and reliable resistance values, ensuring precise measurements in sensitive applications.
  • Stable Performance: Maintains stable performance over a wide temperature range, ensuring consistent operation in varying environments.
  • Long-Term Reliability: Offers long-term reliability, reducing the need for frequent replacements and maintenance.
  • Reduced System Errors: Minimizes resistance variations due to temperature changes, reducing system errors and improving overall accuracy.
  • Environmentally Friendly: Complies with RoHS directives, reducing the environmental impact of electronic devices.

Additional Details:

The RN73C2ET3833D resistor is available in various packaging options to suit different assembly requirements. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The resistor's compact size and high performance make it an ideal choice for applications where space is limited and high accuracy is required. The thin film construction ensures consistent and reliable performance, making it a preferred choice for demanding applications.

You May Also Be Interested in

Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess