EN
  • EN
  • DE

DSC2130FE1-C0011T

Part No DSC2130FE1-C0011T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2130
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 154MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 32mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2130
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343802-DSC2130FE1-C0011T
Ultra Librarian 3D Model Ultra Librarian DSC2130FE1-C0011T CAD Model

Description

The DSC2130FE1-C0011T is a state-of-the-art microcontroller brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide array of applications, from industrial control systems to automotive electronics, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • High-Performance CPU: At the heart of the DSC2130FE1-C0011T is a powerful CPU core that offers exceptional computational speed and efficiency, making it ideal for processing complex algorithms and control tasks.
  • Advanced Peripherals: The device includes a variety of peripherals that support a multitude of functions, including communication, timing, and analog-to-digital conversion, allowing for versatile system integration.
  • Robust Security: With an emphasis on security, the DSC2130FE1-C0011T incorporates features that protect against unauthorized access and ensure data integrity, making it suitable for applications where safety and confidentiality are paramount.
  • Low Power Consumption: Designed for energy efficiency, this microcontroller operates at low power levels, which is critical for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: The device is engineered to perform reliably across a broad range of temperatures, ensuring stable operation in extreme environmental conditions.

Applications

The versatility of the DSC2130FE1-C0011T makes it an excellent choice for a variety of applications, including:

  • Industrial Automation and Control Systems
  • Automotive Electronics
  • Consumer Electronic Devices
  • Smart Home and Building Automation
  • IoT Devices and Connectivity Solutions

Technical Specifications

The technical specifications of the DSC2130FE1-C0011T include:

  • Supply Voltage: Specified by manufacturer
  • Operating Temperature: Specified by manufacturer
  • Package / Case: Specified by manufacturer
  • Mounting Type: Specified by manufacturer

For detailed information regarding the full specifications, pin configurations, data sheets, and application notes, please refer to the official Microchip Technology documentation or contact their support team.

Whether you're developing the next generation of smart devices or upgrading existing systems, the DSC2130FE1-C0011T from Microchip Technology offers the performance, flexibility, and security that modern applications demand.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess