EN
  • EN
  • DE

MC33262P-CKRS

Part No MC33262P-CKRS
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer ON Semiconductor
Win Source Part Number 316973-MC33262P-CKRS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33262P-CKRS CAD Model

Description

ON Semiconductor MC33262P-CKRS Product Overview

The ON Semiconductor MC33262P-CKRS is a high-performance, precision voltage mode controller designed for the primary side of offline power supplies. This integrated circuit is tailored for applications requiring efficient power management and conversion, such as switch mode power supplies (SMPS), AC-DC adapters, and various other power control systems.

The MC33262P-CKRS features a wide operating voltage range, making it suitable for universal AC input from 85V to 265V. This flexibility ensures the product can be used across different regions without the need for voltage adjustments. It incorporates a fixed-frequency pulse width modulation (PWM) controller along with a high-voltage startup circuit, which enables quick power-up and reduces standby power consumption.

With its built-in error amplifier, the MC33262P-CKRS provides tight voltage regulation and ensures stable performance across various load conditions. It also includes an undervoltage lockout (UVLO) feature that ensures the controller operates only when the input voltage is within a safe range, thus protecting the system from potential damage due to low input voltages.

The device is engineered to enhance energy efficiency and minimize electromagnetic interference (EMI) through frequency jittering, which spreads the switching frequency spectrum and reduces peak EMI emissions. This feature is particularly important for applications that must comply with strict EMI regulations.

Additional protection features of the MC33262P-CKRS include overvoltage protection (OVP), which guards the system against excessive output voltages, and overcurrent protection (OCP), which prevents damage from load surges. These safeguards contribute to the reliability and longevity of the power supply system.

ON Semiconductor has packaged the MC33262P-CKRS in a compact DIP-8 package, which is ideal for space-constrained applications. The device's lead-free and RoHS-compliant construction aligns with environmental standards, making it a responsible choice for eco-conscious manufacturers and consumers.

In summary, the MC33262P-CKRS from ON Semiconductor is a robust and versatile power management solution that offers precision control, energy efficiency, and comprehensive protection features, making it an excellent choice for a wide range of power supply applications.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8570 $59.9900
165+ $0.7034 $116.0610
255+ $0.6815 $173.7825
355+ $0.6595 $234.1225
455+ $0.6376 $290.1080
610+ $0.5717 $348.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess