EN
  • EN
  • DE

RN412ESTTE4872F50

Part No RN412ESTTE4872F50
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835673-RN412ESTTE4872F50
Ultra Librarian 3D Model Ultra Librarian RN412ESTTE4872F50 CAD Model

Description

The RN412ESTTE4872F50 is a precision thin film chip resistor manufactured by KOA Speer. These resistors are known for their high stability, reliability, and tight tolerances. The thin film construction allows for excellent temperature coefficient of resistance (TCR) and long-term stability, making them suitable for demanding applications.

Applications

  • Automotive electronics: Used in various automotive control systems and sensors.
  • Industrial equipment: Utilized in process control, measurement, and automation systems.
  • Medical devices: Found in patient monitoring equipment and diagnostic instruments.
  • Test and measurement instruments: Employed in precision multimeters, oscilloscopes, and signal generators.
  • Communication equipment: Used in radio frequency (RF) circuits, amplifiers, and filters.

Features

  • Thin film construction: Provides superior stability and precision.
  • Tight tolerance: Offers accurate resistance values.
  • Low TCR: Minimizes resistance changes with temperature variations.
  • High reliability: Ensures consistent performance over a long lifespan.
  • Small size: Allows for high-density circuit designs.

Benefits

  • Improved circuit performance: Accurate and stable resistance values lead to better overall circuit performance.
  • Increased reliability: Reduces the risk of component failure and extends product lifespan.
  • Reduced temperature drift: Minimizes the impact of temperature changes on circuit operation.
  • Smaller footprint: Enables miniaturization of electronic devices.
  • Enhanced accuracy: Provides precise resistance values for critical applications.

Technical Specifications (General for KOA Speer Thin Film Resistors)

While specific data for the exact part number may vary, typical specifications for KOA Speer thin film chip resistors include:

  • Resistance Range: Typically from a few ohms to several megaohms, depending on the specific part.
  • Tolerance: Available in tolerances as tight as ±0.1%.
  • TCR: Typical TCR values range from ±10 ppm/°C to ±50 ppm/°C.
  • Power Rating: Various power ratings are available, depending on the size and construction.
  • Operating Temperature Range: Typically -55°C to +155°C.
  • Termination: Standard SMD termination for easy soldering.
  • Materials: Ceramic substrate with thin film resistive element.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess