EN
  • EN
  • DE

RM73B1JT272J

Part No RM73B1JT272J
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835584-RM73B1JT272J
Ultra Librarian 3D Model Ultra Librarian RM73B1JT272J CAD Model

Description

The RM73B1JT272J is a thick film chip resistor manufactured by KOA Speer. As a member of the RM73 series, it's designed for general-purpose applications requiring reliable and stable resistance in surface-mount technology (SMT). The 272J designation indicates a resistance value of 2.7 kΩ (27 * 10^2 ohms) with a tolerance of ±5% (indicated by the 'J'). These resistors are commonly used in a wide array of electronic circuits to limit current, divide voltage, or provide pull-up/pull-down functionality.

Applications

  • Consumer Electronics: Used in TVs, audio equipment, and home appliances.
  • Industrial Equipment: Utilized in control systems, power supplies, and instrumentation.
  • Automotive Electronics: Employed in various automotive control modules and sensors.
  • Telecommunications: Found in networking equipment, mobile phones, and base stations.
  • Medical Devices: Integrated into medical monitoring equipment and diagnostic tools.

Features

  • Thick Film Construction: Provides excellent stability and reliability.
  • Surface Mount Technology (SMT): Allows for automated assembly and high-density circuit designs.
  • High Power Dissipation: Capable of handling relatively high power levels for its size.
  • Wide Resistance Range: Available in a broad range of resistance values to suit various applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.
  • Compact Size: Facilitates miniaturization of electronic circuits.

Benefits

  • Stable Resistance Value: Maintains consistent resistance under varying operating conditions.
  • Reliable Performance: Ensures long-term reliability in demanding environments.
  • Cost-Effective Solution: Offers a balance of performance and cost for general-purpose applications.
  • Easy Assembly: Compatible with automated SMT assembly processes.
  • Environmentally Friendly: Complies with RoHS regulations, reducing environmental impact.

Additional Details

The RM73B1JT272J chip resistor typically comes in a standard EIA (Electronic Industries Alliance) case size, such as 0603 or 0805, which defines its physical dimensions. The power rating of the resistor is typically around 0.1W, but this can vary depending on the specific case size. The operating temperature range is usually from -55°C to +155°C, making it suitable for use in a wide range of environments. The resistor is also typically coated with a protective layer to enhance its resistance to moisture and other environmental factors.

Designers should consult the KOA Speer datasheet for precise specifications, including the case size, power rating, temperature coefficient of resistance (TCR), and other important parameters. Proper handling and soldering techniques should be followed during assembly to ensure optimal performance and reliability.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7,045+ $0.0082 $57.7690
16,950+ $0.0069 $116.9550
26,320+ $0.0066 $173.7120
36,365+ $0.0064 $232.7360
47,170+ $0.0062 $292.4540
62,500+ $0.0055 $343.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,090 pieces
MOQ: 7045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess